EN
  • EN
  • DE

P1C16F883-1/SS

Part No P1C16F883-1/SS
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 265617-P1C16F883-1/SS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1C16F883-1/SS CAD Model

Description

Microchip Technology's P1C16F883-1/SS Product Overview

The P1C16F883-1/SS is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to offer a robust combination of performance, power efficiency, and feature integration suitable for a wide range of applications. This MCU is part of Microchip's renowned PIC16F series, which is well-known for its ease of use and reliability in various embedded systems.

Key Features

  • Core Processor: The device is built around a high-performance PIC microcontroller core, which operates at a speed of up to 20 MHz, providing quick processing capabilities for complex tasks.
  • Memory: It comes equipped with 3.5KB of flash memory, 128 bytes of EEPROM, and 256 bytes of RAM, offering ample space for program storage and efficient data management.
  • I/O and Peripherals: The P1C16F883-1/SS boasts up to 25 I/O pins, which includes an array of peripherals such as timers, serial communication modules (USART), and 10-bit Analog-to-Digital Converters (ADCs) to handle various input/output tasks effectively.
  • Power Management: This MCU is designed for low-power operation with features like Power-Saving Sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Temperature Range: The operational temperature range of this microcontroller is from -40°C to +125°C, making it resilient and suitable for harsh environmental conditions.
  • Packaging: The microcontroller comes in a space-saving 28-pin SSOP (Shrink Small Outline Package) form factor, which is ideal for applications with space constraints.

Applications

The P1C16F883-1/SS MCU is a versatile component that can be used in a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Home automation
  • Smart sensors and instrumentation

With its robust feature set and Microchip's commitment to quality, the P1C16F883-1/SS is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess