EN
  • EN
  • DE

CD4009UBPWR

Part No CD4009UBPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC HEX INVERT BUFF/CONV 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 1.5mA, 24mA
Logic Level - Low 1 V to 2.5 V
Logic Level - High 4 V to 12.5 V
Max Propagation Delay @ V, Max CL 60ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 134905-CD4009UBPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4009UBPWR CAD Model

Description

Description: The CD4009UBPWR is a CMOS Hex Buffer/Converter from the 4000B series. It is designed to convert input TTL signals to output CMOS levels by means of level shifting where required. These versatile ICs can be used in various digital conversions and applications.

Features and Benefits:

  • Low Power Consumption: It has low power dissipation and is ideal for battery-powered applications.
  • Wide Supply Voltage Range: Operates between 3V to 15V, making it suitable for a wide range of uses.
  • High Noise Immunity: Ensures reliable operation even in noisy environments.
  • Schmitt-trigger action: On each input making it suitable for noisy environments.

Applications:

  • Signal amplification in digital circuits.
  • Voltage level conversion.
  • Data Bus Communication Projects.
  • Enhancing the compatibility between TTL and CMOS technologies.

Additional Details:

The CD4009UBPWR is available in SOIC-16 package and is a popular choice due to its efficiency and reliability in data transmission and processing tasks. Ideal for engineers looking for robust TTL to CMOS interfacing solutions.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2366 $50.8690
520+ $0.1941 $100.9320
800+ $0.1881 $150.4800
1,100+ $0.1820 $200.2000
1,425+ $0.1759 $250.6575
1,905+ $0.1577 $300.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess