EN
  • EN
  • DE

MAX4384EUP+T

Part No MAX4384EUP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 4 CIRCUIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 485V/μs
-3db Bandwidth 210MHz
Current - Input Bias 8.5μA
Voltage - Input Offset 3mV
Supply Current 7.5mA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 4.5V ~ 11V, ±2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MAX4384
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 719330-MAX4384EUP+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4384EUP+T CAD Model

Description

Maxim Integrated MAX4384EUP+T Low-Noise, Low-Distortion, Wideband Op Amp

The MAX4384EUP+T from Maxim Integrated is a cutting-edge operational amplifier designed to cater to applications that demand low noise, low distortion, and wide bandwidth performance. This op amp is an ideal choice for high-fidelity audio processing, video and RF signal amplification, and fast instrumentation due to its exceptional characteristics.

Encased in a compact TSSOP-16 package, the MAX4384EUP+T boasts a high slew rate of 600V/µs and a wide bandwidth of 200MHz at a gain of +2V/V. These features make it highly suitable for high-speed analog signal processing in both consumer and professional audio/video equipment. The device operates from a single supply voltage ranging from +4.5V to +11V or dual supplies of ±2.25V to ±5.5V, providing flexibility in various circuit designs.

The low distortion figures of the MAX4384EUP+T, with Total Harmonic Distortion plus Noise (THD+N) of 0.01% at 1kHz, ensure clean and accurate signal amplification, preserving the integrity of the original signal. Additionally, the low differential gain and phase error contribute to a stable and consistent performance in video applications.

This operational amplifier also features a high output current capability of 70mA, making it capable of driving a wide range of loads, including ADCs and DACs that require a high drive current for optimal performance. Moreover, the output is short-circuit protected, and the device includes an internal thermal shutdown mechanism, enhancing its reliability and robustness in demanding applications.

The MAX4384EUP+T also offers a low input voltage noise of 2.7nV/√Hz, which is critical in applications where maintaining signal integrity is paramount. This low noise performance, combined with a fast settling time, makes it an excellent choice for precision data acquisition systems and high-speed filters.

In summary, the Maxim Integrated MAX4384EUP+T operational amplifier is a high-performance, versatile component that meets the needs of a wide array of applications requiring high fidelity, low noise, and wide bandwidth signal amplification. Its robust design and comprehensive feature set ensure it can be deployed in the most challenging of environments to deliver exceptional performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess