EN
  • EN
  • DE

TPS5140PAG

Part No TPS5140PAG
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description FOUR-CHANNEL DC/DC CONTROLLER FOR NOTEBOOK PC POWER | IC REG CTRLR NOTEBK 4OUT 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Applications Controller, Notebook Power System
Parts Input Voltage (V) 4.5V ~ 28V
Number of Outputs 4
Voltage - Output Adj to 1.2V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number TPS5140
Manufacturer Pack Quantity 160
MSL Level 4 (72 Hours)
Win Source Part Number 1272521-TPS5140PAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS5140PAG CAD Model

Description

The TPS5140PAG is a high-performance, multi-phase synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller is tailored for precision voltage regulation in a variety of applications, particularly excelling in computing and power-intensive electronics where efficient energy conversion is paramount.

Key Features:

  • Multi-Phase Power Control: The TPS5140PAG leverages a multi-phase power control scheme to deliver high-current output with reduced ripple, improving overall system performance and efficiency.
  • Adaptive Voltage Positioning (AVP): This feature dynamically adjusts the output voltage as a function of the load current, which optimizes transient response and minimizes the output capacitance required for stable operation.
  • High Efficiency: With its integrated MOSFET drivers and low-loss power stages, the TPS5140PAG ensures efficient power conversion, which can lead to reduced heat generation and lower energy costs.
  • Programmable Switching Frequency: The device allows for a flexible switching frequency range, accommodating various application requirements and enabling designers to balance efficiency with component size.
  • Protection Features: The TPS5140PAG comes with a suite of protection features, including over-current protection, under-voltage lockout, thermal shutdown, and over-voltage protection, ensuring reliable operation under adverse conditions.

Applications:

The versatility of the TPS5140PAG makes it suitable for a wide range of applications, including:

  • Desktop and notebook computers
  • Graphics cards and gaming consoles
  • Networking and telecommunications equipment
  • Server and enterprise solutions
  • High-performance power supplies

With its precision voltage regulation, robust feature set, and adaptive control capabilities, the TPS5140PAG by Texas Instruments stands out as a top-tier solution for power management challenges in high-end electronics. Its ability to drive complex loads with high efficiency makes it an essential component for designers looking to optimize their power systems for performance and reliability.

For more detailed information, specifications, and application notes, please refer to the official Texas Instruments datasheet for the TPS5140PAG.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess