Products specifications

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275974-UC3844ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3844ADW CAD Model

Description

UC3844ADW High-Performance Current Mode PWM Controller

The UC3844ADW from Texas Instruments is a high-performance fixed-frequency current-mode PWM controller that is widely utilized in off-line and DC-to-DC converter applications. This device offers the perfect solution for designers looking for an efficient, cost-effective controller with enhanced performance features.

Key Features:

  • Operating Range: The UC3844ADW operates at a supply voltage range of 12V to 25V, making it versatile for various power supply circuits.
  • Frequency: It features a trimmed oscillator for precise frequency control. The oscillator frequency is guaranteed at 250kHz, which allows for optimized component size and efficiency.
  • Current Mode Operation: The current mode operation provides improved transient response and simplified loop compensation. It also ensures consistent and reliable performance even under varying load conditions.
  • Output Drive Capability: This device can source up to 200mA and sink up to 400mA, making it capable of driving a power MOSFET or IGBT directly.
  • Automatic Feed Forward Compensation: It includes an automatic feed forward feature that compensates for variable input voltage, ensuring stable operation.
  • Trimmed Bandgap Reference: The 5V reference is trimmed to 1% accuracy, which can be used for precise voltage regulation or as a reference for other components in the circuit.
  • Under-Voltage Lockout: It has an under-voltage lockout with hysteresis, ensuring that the device remains off until the supply voltage reaches a safe operating level.
  • Package: The UC3844ADW is offered in a 16-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications.

Applications:

The UC3844ADW is ideal for a variety of applications including switch-mode power supplies (SMPS), DC-DC converters, power factor correction (PFC) circuits, offline converters, and other power control applications. Its robust feature set and high-performance capabilities make it a preferred choice for engineers and designers seeking reliability and efficiency in their power supply designs.

About Texas Instruments:

Texas Instruments has been at the forefront of innovation in the semiconductor industry. Known for their high-quality products, they offer a wide range of integrated circuits and semiconductor devices that cater to diverse industries, including automotive, telecommunications, computing, and consumer electronics.

You May Also Be Interested in

Cirrus Logic Inc.
20MSPS 16-bit CCD Digitiser | IC AFE 3 CHAN 16BIT 28SSOP
Lowest to €22.8058
ECAD model for WM8199SCDS/RV
Microchip Technology
ULTRA PRECISION 4 X 4 CML SWITCH WITH INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 4X4 44MLF
Need more? Email Us
ECAD model for SY58040UMI
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to €1.2686
ECAD model for TOP221G
Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
NEC
SILICON MMIC L BAND DOWNCONVERTER
Lowest to €3.2751
ECAD model for UPC2721GV
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention