Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275934-UC3832
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3832 CAD Model

Description

The Texas Instruments UC3832 is a versatile and high-performance integrated circuit designed for advanced power management applications. This innovative product is part of TI's extensive range of power management solutions and is specifically engineered to cater to the demanding needs of modern electronic systems.

Key Features

  • High Efficiency: The UC3832 is optimized for efficient power conversion, which helps to reduce energy consumption and heat generation in a wide array of applications.
  • Flexibility: With its programmable functions and wide operating range, the UC3832 can be adapted to a variety of power configurations, making it suitable for multiple applications.
  • Advanced Control: The device includes sophisticated control features such as under-voltage lockout, overcurrent protection, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Compact Design: Its small form factor allows for integration into space-constrained designs without compromising performance.

Applications

The UC3832 is ideal for use in a range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control units
  • Battery management systems
  • LED drivers
  • Renewable energy systems

Technical Specifications

The UC3832 boasts a comprehensive set of technical specifications that make it a top choice for power management:

  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: Wide range to accommodate various power sources
  • Output Voltage Accuracy: High precision for stable power delivery
  • Package Type: Available in several package options to fit different design requirements

With its robust feature set and Texas Instruments' commitment to quality, the UC3832 is a reliable and efficient solution for your power management needs. Whether you're designing consumer electronics, industrial systems, or automotive applications, the UC3832 provides the performance and flexibility required to meet the challenges of modern power supply design.

You May Also Be Interested in

Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Texas Instruments
5V, 5-BITS VIDEO EXCHANGE SWITCH FOR DUAL VGA SOURCE TO SINK -2V UNDERSHOOT PROTECTION WITH LOW ON-STATE RESISTANCE | IC VGA SWITCH 5BIT 24TSSOP
Lowest to $0.8009
ECAD model for TS5V522CPWR
Toshiba Semiconductor and Storage
CMOS 8-BIT SINGLE-CHIP MICROCOMPUTER (TLCS-48C)
Need more? Email Us
ECAD model for TMP80C35AP
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
STMicroelectronics
8W+8W+15W TRIPLE AMPLIFIER
Need more? Email Us
ECAD model for TDA7497S
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
STMicroelectronics
8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, DATA EEPROM, ADC, 5 TIMERS, SPI
Lowest to $1.9330
ECAD model for ST7FLI15BF1U6TR
Texas Instruments
16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AVC16646DGVR
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention