EN
  • EN
  • DE

MCP14E6T-E/SN

Part No MCP14E6T-E/SN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise and Fall Time 12ns, 15ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1074728-MCP14E6T-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP14E6T-E/SN CAD Model

Description

Microchip Technology MCP14E6T-E/SN Motor Driver

The MCP14E6T-E/SN from Microchip Technology is a robust, high-performance motor driver IC designed for precision control of DC motors in a wide range of applications. This advanced driver is suitable for use in consumer electronics, automotive, industrial control systems, and robotics, providing designers with a versatile and reliable solution for motor control needs.

Key Features

  • High Output Current: The MCP14E6T-E/SN is capable of delivering a continuous output current, making it ideal for driving a variety of motors.
  • Low Shoot-Through Current: Its design minimizes shoot-through current, enhancing the efficiency and reliability of motor operations.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply requirements.
  • Fast Rise and Fall Times: With quick rise and fall times, this driver ensures rapid response times for motor control, which is crucial for applications requiring precise speed and positioning.
  • Protection Features: It comes with built-in protection features such as over-temperature and over-current protection, ensuring the longevity and safety of both the motor and the driver.
  • Low Standby Current: The MCP14E6T-E/SN is designed to consume minimal current when in standby mode, making it an energy-efficient choice for battery-powered applications.

Applications

The MCP14E6T-E/SN motor driver is versatile and can be used in a variety of applications, including:

  • Automated Guided Vehicles (AGVs)
  • Consumer Electronics
  • Robotics
  • Office Automation
  • Industrial Control Systems

With its robust design and advanced features, the MCP14E6T-E/SN motor driver from Microchip Technology is an excellent choice for developers and engineers looking for a reliable and efficient way to control motors in their designs. Its small footprint and ease of integration make it an attractive option for compact and complex systems that require precise motor management.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess