Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7 V ~ 40 V
Frequency - Switching 100kHz
Duty Cycle (Maximum) 45%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1268493-TL598CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL598
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL598CD CAD Model

Description

The TL598CD from Texas Instruments is a versatile Pulse-Width-Modulation (PWM) control circuit designed to offer flexible and precise control for a wide array of power supply and conversion applications. This integrated circuit (IC) is engineered to simplify the design of complex power supplies by integrating multiple functions within a single chip.

Key Features:

  • Dual PWM Outputs: The TL598CD features two PWM outputs that can be used independently or in sync, allowing for dual control in push-pull, half-bridge, or full-bridge configurations.
  • Adjustable Dead-Time Control: Designers can adjust the dead time between the two outputs, optimizing efficiency and preventing cross-conduction in power stages.
  • Wide Operating Frequency Range: The device supports a broad range of switching frequencies, making it suitable for various applications from DC-DC converters to motor control.
  • Voltage Control Oscillator (VCO): The onboard VCO allows frequency modulation for improved electromagnetic compatibility (EMC) performance.
  • Error Amplifier: An integrated error amplifier provides closed-loop feedback for voltage or current regulation, enhancing the performance of the power supply.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuitry.

Applications:

The TL598CD is designed for a broad spectrum of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Motor control systems
  • Class-D switching amplifiers
  • Power inverters

Technical Specifications:

  • Supply Voltage Range: 8 V to 40 V
  • Operating Temperature: -40°C to 85°C
  • Packaging: 16-Pin SOIC

The TL598CD is available in a 16-pin SOIC package, offering a compact solution for space-constrained applications. With its robust set of features and Texas Instruments' reputation for quality, the TL598CD is an excellent choice for designers seeking a reliable PWM control solution.

You May Also Be Interested in

ON Semiconductor
Synchronous Buck Controller for High Efficiency Post Regulation
Need more? Email Us
ECAD model for NCP4331DR2G
Taiwan Semiconductor
Dc to Dc Converter Controller
Need more? Email Us
ECAD model for TS34063CD
Panasonic
Need more? Email Us
ECAD model for AN8016SH-E1
Richtek USA Inc.
Lowest to $3.6557
ECAD model for RT8110DGJ8
Supertex, Inc
High-Voltage Current-Mode PWM Controller
Lowest to $12.4799
ECAD model for HV9112NG
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XC9121B091MR
Analog Devices Inc.
Lowest to $6.0412
ECAD model for ADP1823ACPZ
Texas Instruments
Current Mode PWM Controller
Lowest to $61.5707
ECAD model for 5962-8670402PA
Ricoh
Lowest to $21.9136
ECAD model for R1211D104A-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention