EN
  • EN
  • DE

UC37132D

Part No UC37132D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart Power Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side or Low Side
Output Type Bipolar
Interface On/Off
Voltage - Load 8 V ~ 65 V
Current - Output (Maximum) 300mA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275898-UC37132D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC37132
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC37132D CAD Model

Description

Introducing the UC37132D: A High-Speed MOSFET Driver from Texas Instruments

The UC37132D is a robust, high-speed MOSFET driver designed by Texas Instruments to cater to the demanding requirements of power management and conversion systems. This driver is specifically engineered to drive large capacitive loads with high efficiency, making it an ideal choice for a variety of applications, including switch-mode power supplies, DC-DC converters, motor controllers, and more.

At the heart of the UC37132D lies its ability to provide high peak current drive capability with minimal delay times. This ensures that power MOSFETs and IGBTs are switched rapidly, reducing transition losses and improving overall system performance. The driver is capable of delivering peak currents up to 4A, suitable for driving large MOSFET gates quickly to their threshold voltage, thus enabling fast switching speeds.

One of the key features of the UC37132D is its dual output configuration which allows for flexibility in design. The outputs can be used in parallel for higher current applications or can be configured to provide a push-pull arrangement that further improves switching times and reduces power dissipation. Additionally, the driver includes under-voltage lockout protection, which ensures that the MOSFETs are not driven unless the supply voltage is within an acceptable range, thereby protecting the system from potential damage.

The UC37132D operates over a wide supply voltage range, typically from 4.5V to 18V, making it versatile for various power supply designs. Its logic input is compatible with standard TTL and CMOS levels, which simplifies the integration with control circuitry. The device is also characterized for operation from -40°C to +125°C, ensuring reliable performance under extreme environmental conditions.

Encased in an 8-pin SOIC package, the UC37132D offers a compact solution with a small footprint, essential for space-constrained applications. Texas Instruments' commitment to quality ensures that this driver is manufactured to the highest standards, providing reliable and consistent performance for critical power management tasks.

Whether you're designing a new power system or upgrading an existing one, the UC37132D from Texas Instruments provides the driving force needed to enhance efficiency, reliability, and speed in your high-power applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess