Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Distance 0.142" (3.6mm)
Sensing Method Through-Beam
Output Configuration NPN - Open Collector/Dark-ON
Mounting Type Chassis Mount
Voltage - Supply 5V ~ 24V
Operating Temperature -10°C ~ 55°C
Package / Case Module, Slotted
Ultra Librarian 3D Model Ultra Librarian EE-SPX740 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM PCB MOUNT
Lowest to $5.2412
ECAD model for EE-SX4081
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Lowest to $2.1812
ECAD model for EE-SX4350
Omron
SENSOR OPTICAL 5MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SX770R
Sharp Microelectronics
Gap : 5mm Slit : 0.5mm OPIC Output, Snap-in type Transmissive Photointerrupter with Connector | SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
ECAD model for GP1A073LCS
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX842
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
ECAD model for EE-SX872P
Honeywell
IC SENSOR
Need more? Email Us
ECAD model for HOA7720-M11
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
ECAD model for EE-SX772
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
ECAD model for EE-SX771

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention