EN
  • EN
  • DE

DPS1135FIA-13

Part No DPS1135FIA-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CH V-QFN4040-17
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 24V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 5A
Rds On (Typ) 30mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable) , Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package V-QFN4040-17
Package / Case 17-VFQFN Exposed Pad
Base Product Number DPS1135
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352331-DPS1135FIA-13
Ultra Librarian 3D Model Ultra Librarian DPS1135FIA-13 CAD Model

Description

Diodes Incorporated DPS1135FIA-13 Product Overview

The DPS1135FIA-13 is a high-performance, integrated power switch designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to provide a reliable power management solution for USB and other hot-swap applications.

Constructed with advanced technology, the DPS1135FIA-13 is a single channel, high-side load switch that offers a multitude of features to enhance system performance and safety. It is capable of delivering up to 2A of continuous current, making it suitable for a wide range of applications, including consumer electronics, portable devices, and industrial systems.

Key Features:

  • Integrated Load Switch: The DPS1135FIA-13 integrates a P-channel MOSFET that can handle a continuous output current of up to 2A, providing an efficient means of controlling power distribution.
  • Wide Input Voltage Range: This device supports an input voltage range of 1.5V to 5.5V, accommodating various power supply requirements and ensuring compatibility with low-voltage systems.
  • Low On-Resistance: The low on-resistance of the MOSFET (typically 92mΩ) minimizes power loss and heat generation, contributing to the overall efficiency of the system.
  • Fast Transient Response: With its quick response time, the DPS1135FIA-13 can effectively manage dynamic load variations, ensuring stable operation.
  • Over-Current and Thermal Protection: The device includes built-in over-current and thermal shutdown features to protect the system from potential damage caused by excessive current or overheating.
  • Controlled Rise Time: The DPS1135FIA-13 offers a programmable rise time to reduce inrush current, which can be critical in sensitive applications.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunction due to insufficient supply voltage.

The DPS1135FIA-13 is available in a compact, leadless DFN2020-6 (Type B) package, which is not only space-efficient but also offers excellent thermal performance. Its small form factor makes it an ideal choice for portable devices where space is at a premium.

With its robust feature set and Diodes Incorporated's commitment to quality, the DPS1135FIA-13 is a reliable and efficient solution for designers looking to improve power management in their next project.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8574 $55.7220
70+ $1.5240 $106.6800
105+ $1.4764 $155.0220
140+ $1.4288 $200.0320
185+ $1.3811 $255.5035
245+ $1.2383 $303.3835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,246 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess