EN
  • EN
  • DE

SY10EL89ZI

Part No SY10EL89ZI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER COAXIAL CABLE 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122865-SY10EL89ZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EL89ZI CAD Model

Description

Microchip Technology SY10EL89ZI Microchip Technology SY10EL89ZI The SY10EL89ZI is a high-performance, precision-engineered integrated circuit from Microchip Technology, specifically designed to meet the stringent requirements of advanced digital systems. This device is a member of the high-speed ECL logic family, offering rapid signal processing capabilities that are essential in today's fast-paced technological landscape.

With its differential PECL (Positive Emitter-Coupled Logic) inputs and outputs, the SY10EL89ZI ensures minimal signal degradation and excellent noise immunity, making it an ideal choice for critical communication infrastructure, high-speed networking, and data processing applications. The device operates over a wide voltage range and is characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

The SY10EL89ZI boasts a unique feature set, including a 2:1 multiplexer with latch function, allowing for flexible signal routing and data storage with high-speed throughput. This versatility makes it suitable for a variety of applications, including clock distribution, data multiplexing, and signal gating, among others.

Housed in a compact package, the SY10EL89ZI is designed for space-constrained applications, delivering its robust functionality without compromising on footprint. Microchip Technology's commitment to quality is evident in the SY10EL89ZI's design, which is built to meet or exceed industry standards for performance and reliability.

Whether you're developing advanced computing systems or designing high-speed digital interfaces, the SY10EL89ZI from Microchip Technology provides the speed, precision, and reliability needed to power your innovations. With its combination of performance, versatility, and durability, the SY10EL89ZI stands out as a superior choice for engineers and designers looking to push the boundaries of digital technology.

Specifications:

  • 2:1 Multiplexer with Latch
  • Differential PECL Inputs and Outputs
  • Wide Voltage Range Operation
  • Temperature Range: -40°C to +85°C
  • Compact Packaging

To learn more about pricing and availability for the SY10EL89ZI, or to request samples, please visit the official Microchip Technology website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess