Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 32ns @ 5V, 15pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1254804-SN74LS03DR
Manufacturer Homepage www.ti.com
Family Name SN74LS03
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS03DR CAD Model

Description

SN74LS03DR Quad 2-Input NAND Gate from Texas Instruments

The SN74LS03DR is a high-quality integrated circuit produced by Texas Instruments, known for its reliability and performance in a wide range of electronic applications. This particular model is part of the 74LS series, which is a family of low-power Schottky devices that combine the advantages of both CMOS and bipolar transistors. The SN74LS03DR is designed to operate with a power supply range of 4.75 to 5.25 volts, making it ideal for TTL (Transistor-Transistor Logic) applications.

This quad 2-input NAND gate IC features four independent gates that perform the logical NAND function. The device comes in an SOP (Small Outline Package) with a convenient surface-mount design, denoted by the 'DR' suffix in its name. The SN74LS03DR is characterized by its high switching speed and a typical power dissipation of 1 mW per gate, which is significantly lower than many other logic gate technologies, thus making it suitable for power-sensitive designs.

The SN74LS03DR provides a standard pinout for easy integration into various circuits. Each gate has two inputs and one output, with the inputs and outputs being clearly marked on the device for straightforward connectivity. The logic gates are designed to be used in a variety of digital applications, including logic signal processing, control systems, and as basic building blocks for more complex logic circuits.

Additionally, the SN74LS03DR offers the following features:

  • Switching specifications at 5V
  • Maximum propagation delay time of 18 ns
  • Inputs are diode-clamped to minimize transmission-line effects
  • Designed to be used with 74LS family peripherals

With its robust design and compatibility with other LS series components, the SN74LS03DR is an excellent choice for designers looking for a reliable and efficient solution for digital logic operations. Texas Instruments ensures that each device meets their high standards for quality, providing engineers and hobbyists alike with a dependable component for their electronic projects.

You May Also Be Interested in

Texas Instruments
IC INVERT SCHMITT 6CH 1IN 14SOIC
Lowest to $0.1642
ECAD model for SN74ACT14DRE4
Diodes Incorporated
IC GATE AND 2CH 2-INP DFN1410-8
Lowest to $0.1100
ECAD model for 74LVC2G08HK3-7
Texas Instruments
IC INVERTER 6CH 1-INP 14SOIC
Need more? Email Us
ECAD model for SN74ALS04BDE4
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.4387
ECAD model for CD4070BPW
Nexperia USA Inc.
IC INVERTER 3CH 3-INP 8VSSOP
Lowest to $0.5325
ECAD model for 74AHCT3G04DC,125
Diodes Incorporated
IC GATE NAND SCHMIT 4CH 2IN 14SO
Lowest to $0.2217
ECAD model for 74LV132AS14-13
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSOP
Lowest to $0.0895
ECAD model for 74LVC1G11GV-Q100H
Texas Instruments
IC INVERTER 6CH 1-INP 16SOIC
Lowest to $0.2378
ECAD model for CD4049UBDRG4
Nexperia USA Inc.
IC GATE NOR 1CH 3-INP 6TSOP
Lowest to $0.1833
ECAD model for 74LVC1G27GV,125

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention