Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 3.3V
Output Current 800mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 125°C (TJ)
Mounting SMD
Package 12-VQFN Exposed Pad
Manufacturer Package 12-QFN (4x4)
Win Source Part Number 1260245-ST2S06A33PQR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST2S06
Introduction Date September 03, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ST2S06A33PQR CAD Model

Description

Introducing the ST2S06A33PQR Step-Down Switching Regulator from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the ST2S06A33PQR, a highly efficient, integrated step-down switching regulator designed to deliver outstanding performance for a wide range of applications. This advanced power solution is ideal for portable devices where energy efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage Precision: The ST2S06A33PQR offers a precise output voltage with a tight tolerance, ensuring reliable operation for sensitive electronic circuits.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across a wide load range, making it suitable for battery-powered applications where maximizing battery life is essential.
  • Adjustable Output: Users can adjust the output voltage to meet the needs of specific applications, providing flexibility and customization.
  • Low Dropout: The low dropout feature ensures continued operation even when the input voltage is very close to the output voltage, further enhancing the device's efficiency.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Frequency Synchronization: It allows for synchronization with an external clock, reducing interference and noise in sensitive applications.

Applications

The ST2S06A33PQR is versatile and can be used in various electronic systems, including:

  • Portable and battery-powered devices
  • Microprocessor and chipset power supplies
  • Consumer electronics such as digital cameras and audio devices
  • Wireless networking devices and routers

Technical Specifications

  • Package: The device comes in a compact QFN package, making it suitable for space-constrained applications.
  • Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and conditions.
  • Switching Frequency: The ST2S06A33PQR operates at a high switching frequency, allowing for smaller external components and reduced space requirements.

The ST2S06A33PQR stepping regulator from STMicroelectronics represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
ECAD model for ISL9111EH33Z-T7A
Maxim Integrated
IC REG QSOP
Need more? Email Us
ECAD model for MAX16959GEE/V+
National Semiconductor (TI)
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator
Lowest to $3.8114
ECAD model for LM2735XMYX
Traco Power
DC/DC Converters - Through Hole 1W 21.6-26.4Vin 15V 34mA, -15V 34mA SIP Unregulated
Lowest to $11.9128
ECAD model for TMV 2415D
SCT
3.8V-36V Vin, 5A, High Efficienc
Lowest to $2.5007
ECAD model for SCT2450STER
National Semiconductor (TI)
500 mA SIMPLE SWITCHER®, Step-Down Voltage Regulator with Precision Enable
Lowest to $8.0842
ECAD model for LM22674MR-ADJ
Texas Instruments
15A High Efficiency Point of Load Synchronous Buck Regulator
Lowest to $11.3493
ECAD model for LM21215MHX
SII Semiconductor Corporation
IC REG BOOST ADJ 0.3A 8SSOP / Conv DC-DC 2V to 9V Step Up Single-Out 16V to 28V 0.2A 8-Pin SSOP T/R
Need more? Email Us
ECAD model for S-8330B28FS-T2-G
Micrel
1MHz, 6A Integrated Switch High Efficiency Synchronous Buck Regulator
Need more? Email Us
ECAD model for MIC22602YML

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7883 $59.1225
175+ $0.6468 $113.1900
270+ $0.6265 $169.1550
370+ $0.6064 $224.3680
480+ $0.5862 $281.3760
640+ $0.5255 $336.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention