EN
  • EN
  • DE

UC3705NG4

Part No UC3705NG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC COMPLEMENT POWER DRIVER 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 5V ~ 40V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 60ns, 60ns
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number UC3705
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938028-UC3705NG4
Ultra Librarian 3D Model Ultra Librarian UC3705NG4 CAD Model

Description

The UC3705NG4 from Texas Instruments is a robust, high-speed power MOSFET driver designed to deliver exceptional performance in driving MOSFETs and IGBTs. This driver is part of a family of high-current, high-speed drivers that can handle large peak currents and can operate at high switching frequencies, making it a perfect choice for a wide range of applications including switch-mode power supplies, DC-DC converters, motor controllers, and class D switching amplifiers.

Key Features

  • High Current Output Drive: The UC3705NG4 is capable of delivering output currents up to 1.5A, ensuring that it can effectively switch power MOSFETs and IGBTs with high gate capacitance quickly, reducing switching losses and improving efficiency.
  • High Speed: With a rise time and fall time typically less than 25ns, this driver can handle high-frequency applications with ease, translating to improved overall performance of power circuits.
  • Dual Outputs: It features dual outputs that can be used in parallel for higher current applications or can be used to drive two separate MOSFETs or IGBTs in applications that require synchronous driving.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the driver operates only when the supply voltage is sufficient to maintain proper operation, protecting the device and the power MOSFETs from sub-optimal conditions.
  • Wide Supply Voltage Range: The UC3705NG4 operates over a wide supply voltage range from 10.5V to 18V, providing flexibility in various application designs.
  • Thermal Protection: Thermal shutdown is integrated to protect the device in the event of overheating, enhancing the reliability and longevity of the driver and the overall system.

Applications

The versatility of the UC3705NG4 makes it suitable for a diverse array of applications. It is particularly beneficial in systems that require efficient power management and high-speed operation. Some typical applications include:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Class D audio amplifiers
  • Pulse transformers

With its combination of high-speed operation, high output drive capability, and protective features, the UC3705NG4 from Texas Instruments is a reliable and efficient solution for driving power MOSFETs and IGBTs in a variety of high-performance applications.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3827 $55.3080
90+ $1.1346 $102.1140
140+ $1.0991 $153.8740
190+ $1.0637 $202.1030
245+ $1.0282 $251.9090
330+ $0.9218 $304.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess