EN
  • EN
  • DE

UC3175BDW

Part No UC3175BDW
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1101996-UC3175BDW
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC3175BDW CAD Model

Description

Introducing the UC3175BDW from Texas Instruments

The UC3175BDW is a cutting-edge integrated circuit (IC) developed by the renowned manufacturer Texas Instruments (TI), designed to cater to a multitude of applications requiring robust and reliable motor control. This versatile chip is a perfect solution for designers looking to implement efficient control systems in their motor-driven projects.

Key Features

  • High-Performance Processing: The UC3175BDW is built to deliver high-speed performance, which is essential for precise motor control applications. Its processing capabilities ensure that it can handle complex algorithms necessary for controlling motor speed, torque, and position.
  • Integrated Power FETs: With built-in power FETs, this IC simplifies the circuit design by reducing the number of external components required. This integration helps in saving space on the PCB and improves system reliability.
  • Versatile Voltage Range: The device operates over a wide voltage range, making it suitable for various motor types and sizes. This feature allows designers to use the UC3175BDW in applications with different power requirements without the need for significant circuit modifications.
  • Thermal Protection: Texas Instruments has equipped the UC3175BDW with thermal shutdown features to protect the IC from overheating. This safety mechanism is crucial in preventing damage to the device and ensuring long-term stability and performance.
  • Package Type: The UC3175BDW comes in a 16-pin wide-body SOIC package, which is ideal for space-constrained applications while still offering ease of soldering and handling during the manufacturing process.

Applications

The UC3175BDW is adept at driving a variety of motors, making it an excellent choice for applications such as:

  • Automotive motor control systems
  • Industrial automation and robotics
  • Consumer electronics with motorized components
  • Computer peripherals like printers and scanners

With its robust feature set and flexible capabilities, the UC3175BDW from Texas Instruments stands out as a premier choice for engineers and designers seeking a high-quality motor control IC. Its combination of performance, integration, and protection features ensures that it can meet the demands of a wide range of motor control scenarios, making it a valuable component in any designer's toolkit.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess