EN
  • EN
  • DE

AT24C32A

Part No AT24C32A
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-Wire Serial EEPROM 32K (4096 x 8) 64K (8192 x 8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147897-AT24C32A
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C32A CAD Model

Description

The AT24C32A is a 32-kilobit (4K x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) utilizing a 2-wire serial interface. This memory device is organized as 4096 words of 8 bits each. It is optimized for use in a wide range of applications requiring non-volatile memory storage of configuration settings, user data, or identification information.

Applications

  • Consumer electronics (e.g., televisions, set-top boxes, DVD players) for storing user preferences and settings.
  • Automotive electronics for storing configuration data and diagnostic information.
  • Industrial control systems for storing calibration data and program parameters.
  • Medical devices for storing patient information and device settings.
  • Security systems for storing access codes and event logs.
  • Networking equipment for storing configuration data and MAC addresses.

Features

  • Low-voltage operation: 1.8V to 5.5V.
  • 2-wire serial interface: Compatible with I2C bus.
  • Schmitt trigger, filtered inputs for noise suppression.
  • Self-timed write cycle: Eliminates the need for external timing.
  • Write protect pin: Allows for hardware write protection of the entire memory array.
  • High reliability: Endurance of 1 million write cycles.
  • Data retention: 100 years.
  • 8-byte page write mode: Reduces write cycle time.

Benefits

  • Ease of integration: The 2-wire serial interface simplifies connection to microcontrollers and other system components.
  • Low power consumption: Suitable for battery-powered applications.
  • Reliable data storage: The high endurance and data retention ensure data integrity over a long period.
  • Flexible write protection: Prevents accidental data corruption.
  • Cost-effective: Provides a compact and affordable solution for non-volatile memory storage.

Additional Details

The AT24C32A supports the standard I2C protocol, including byte write, page write, and sequential read operations. The device is available in various packages, including PDIP, SOIC, and TSSOP. It operates over a temperature range of -40°C to +85°C, making it suitable for harsh environments. The device is programmed using a simple write cycle, and data is read out using a read cycle. The AT24C32A offers a versatile and reliable solution for non-volatile memory storage in a wide variety of applications. It includes features like bidirectional data transfer protocol and device addressing.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5381 $51.1195
230+ $0.4415 $101.5450
355+ $0.4277 $151.8335
485+ $0.4139 $200.7415
625+ $0.4001 $250.0625
840+ $0.3587 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess