EN
  • EN
  • DE
  • IT

UC2909MDWREP

Part No UC2909MDWREP
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SWITCHMODE LEAD-ACID BATTERY CHARGER | IC LEAD-ACID BATT CHARGR 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Battery Chemistry Lead Acid
Current - Charging Constant - Programmable
Voltage - Supply (Maximum) 40V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number UC2909
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1275850-UC2909MDWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2909MDWREP CAD Model

Description

The UC2909MDWREP is a high-quality integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's extensive range of power management devices, specifically engineered to cater to the rigorous demands of military and aerospace applications. The UC2909MDWREP is built to meet or exceed the specifications required for enhanced product (EP) standards, ensuring reliability and performance in extreme conditions.

Key Features

  • Robust Voltage Regulation: The device provides precise voltage regulation to ensure consistent power supply to sensitive electronic components.
  • High-Temperature Operation: Designed for use in high-temperature environments, it can operate effectively over a wide temperature range.
  • Load Sharing: The UC2909MDWREP can manage power distribution among multiple sources, enhancing system efficiency and reliability.
  • Enhanced Product (EP) Rating: It meets the stringent EP standards for performance, making it suitable for mission-critical applications.

Applications

With its robust design and reliable performance, the UC2909MDWREP is ideal for use in a variety of demanding applications, including:

  • Defense and Aerospace Systems
  • High-Reliability Industrial Equipment
  • Communications Infrastructure
  • Marine and Offshore Technology

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that comply with global industry standards. The UC2909MDWREP is no exception, with its construction and testing processes designed to ensure maximum reliability:

  • Thoroughly tested for extended temperature ranges.
  • Constructed with high-grade materials for durability.
  • Backed by TI's reputation for excellence in power management technology.

In conclusion, the UC2909MDWREP from Texas Instruments is an exceptional choice for designers and engineers seeking a reliable power management solution for high-stakes environments. Its combination of advanced features, robust performance, and adherence to EP standards makes it a dependable component for critical systems.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7762 $51.5524
5+ $21.1497 $105.7485
8+ $20.4888 $163.9104
11+ $19.8279 $218.1069
14+ $19.1669 $268.3366
18+ $17.1842 $309.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess