EN
  • EN
  • DE
  • IT

PTZ20A

Part No PTZ20A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354548-PTZ20A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTZ20A CAD Model

Description

The PTZ20A is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. Its function is to protect delicate electronic components from damage caused by transient voltage surges, such as those resulting from electrostatic discharge (ESD), lightning strikes, and inductive switching. The diode quickly clamps the voltage to a safe level, diverting excess current away from the protected circuitry.

Applications

  • Automotive Electronics: Protecting automotive ECUs, sensors, and communication buses from voltage transients.
  • Industrial Equipment: Safeguarding industrial control systems, PLCs, and motor drives from voltage surges.
  • Consumer Electronics: Providing ESD protection for smartphones, tablets, laptops, and other portable electronic devices.
  • Telecommunications Equipment: Protecting network interfaces, modems, routers, and other telecommunications equipment.
  • Power Supplies: Clamping voltage spikes and protecting downstream components in power supplies.

Features

  • High Surge Capability: Designed to withstand high surge currents without degradation, ensuring reliable protection against transient events.
  • Fast Response Time: Rapidly clamps transient voltages, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Keeps the voltage seen by protected components within safe operating limits.
  • Small Package Size: Enables easy integration into space-constrained applications.
  • High Reliability: Offers stable performance over a wide temperature range and operating conditions.

Benefits

  • Enhanced Circuit Protection: Provides robust protection against voltage surges and ESD.
  • Improved System Reliability: Reduces the risk of component failure due to transient voltage events.
  • Reduced Downtime: Prevents costly repairs and downtime by protecting critical circuits.
  • Increased Product Lifespan: Extends the useful life of electronic products.
  • Cost Savings: Minimizes warranty claims and repair costs.

Additional Details

The PTZ20A typically features a breakdown voltage around 20V. Key specifications include peak pulse power (PPP), reverse standoff voltage (VRWM), and maximum clamping voltage (VC). It's commonly available in surface-mount packages, facilitating automated assembly. Detailed electrical characteristics can be found in the Rohm Semiconductor datasheet. Optimal PCB layout is crucial for effective TVS diode performance. Adherence to recommended mounting practices and consideration of trace impedance are important for minimizing inductive effects that can degrade the protection offered by the TVS diode. The PTZ20A is designed to meet industry standards for ESD protection, ensuring compliance with relevant regulatory requirements.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess