EN
  • EN
  • DE
  • IT

MAX1276ETC

Part No MAX1276ETC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701132-MAX1276ETC
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1276ETC CAD Model

Description

Maxim Integrated MAX1276ETC Overview

The MAX1276ETC from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed for precision data acquisition systems. It offers a compelling blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including industrial control, medical instrumentation, and data communication systems.

Key Features

  • Resolution: The MAX1276ETC boasts a 12-bit resolution, providing fine detail in the analog signals it converts to digital form.
  • Sampling Rate: With a maximum sampling rate of up to 300ksps (kilo-samples per second), this ADC can handle high-speed signal processing requirements with ease.
  • Low Power Consumption: Designed to be power-efficient, the MAX1276ETC is suitable for battery-operated devices, as it helps to prolong battery life while maintaining high performance.
  • Integrated Reference: The device includes an internal reference that minimizes the need for external components, simplifying the design and reducing the overall bill of materials.
  • Single Supply Operation: It operates from a single +5V supply, thereby reducing complexity in power supply design.
  • Flexible Interface: The MAX1276ETC features a Serial Peripheral Interface (SPI), which allows for easy integration with most microcontrollers and digital systems.
  • Small Package: The device comes in a compact 12-pin TQFN package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX1276ETC ADC makes it suitable for a multitude of applications that require high-speed and accurate analog-to-digital conversion. Its performance characteristics lend themselves well to:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Communication Systems
  • Portable Instrumentation
  • Data Acquisition Systems

In conclusion, the MAX1276ETC from Maxim Integrated is a robust ADC solution that offers designers the speed, accuracy, and efficiency needed for sophisticated electronic systems. Its integrated features and ease of use make it a go-to choice for professionals looking to enhance their product performance with reliable data conversion.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4557 $73.8228
8+ $15.1432 $121.1456
12+ $14.6708 $176.0496
17+ $14.1973 $241.3541
22+ $13.7237 $301.9214
29+ $12.3042 $356.8218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess