EN
  • EN
  • DE

UC2906J

Part No UC2906J
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG CONTROLLER / Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UC2906
Standard Package 2 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938023-UC2906J
Ultra Librarian 3D Model Ultra Librarian UC2906J CAD Model

Description

Product Overview: UC2906J Battery Charge Controller from Texas Instruments

The UC2906J from Texas Instruments is a specialized integrated circuit designed for managing lead-acid battery charging with precision and efficiency. This charge controller ensures that lead-acid batteries are charged in a way that maximizes their lifespan and performance, making it an ideal choice for a wide range of applications such as uninterruptible power supplies (UPS), electric vehicles, and portable power tools.

Key Features

  • Precision Voltage Regulation: The UC2906J maintains tight control over the charging process, ensuring that the battery voltage is accurately regulated to prevent overcharging, which can significantly extend battery life.
  • Current Control: It features automatic current control that helps protect the battery from excessive charge currents, particularly important during the initial bulk charging phase.
  • Temperature Compensation: The device includes temperature compensation capabilities, adjusting the charge parameters based on the temperature to ensure optimal charging under varying environmental conditions.
  • Charge Status Indicators: It provides charge status indicators that can be used to display the charging progress or to signal if a fault condition occurs.

Applications

The UC2906J is versatile and can be used in a variety of applications where reliable lead-acid battery charging is needed. Its robust design makes it suitable for:

  • Industrial battery chargers
  • Backup power systems
  • Portable power tools
  • Electric vehicles
  • Renewable energy systems like solar power battery chargers

Product Specifications

The UC2906J comes in a robust package designed to withstand harsh industrial environments. It operates over a wide temperature range and has multiple built-in safety features to ensure reliable operation over the long term. The package is designed for easy integration into a variety of charging systems.

Conclusion

With its precision control and robust design, the UC2906J battery charge controller from Texas Instruments is an essential component for any application requiring reliable lead-acid battery management. Its advanced features ensure that batteries are charged efficiently and safely, enhancing the overall performance and longevity of your power systems.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess