EN
  • EN
  • DE

UC2861N

Part No UC2861N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Resonant-Mode Power Supply Controllers | IC REG CTRLR PWM VM 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 16.5V
Supply Voltage 10.5V ~ 22V
Switching Frequency 10kHz ~ 1MHz
Control Features Soft Start
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number UC2861
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1275827-UC2861N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2861N CAD Model

Description

Introducing the UC2861N by Texas Instruments

The UC2861N is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is part of the UC2861 series, known for its reliability and efficiency in a wide range of power management applications.

At the heart of the UC2861N's functionality is its role as a Resonant-Mode Power Supply Controller. This device is engineered to facilitate the design of power supplies that operate on resonant mode principles, which are known for their improved efficiency and reduced electromagnetic interference (EMI) compared to traditional switched-mode power supplies.

One of the standout features of the UC2861N is its versatility. It is designed to handle a variety of topologies, including series and parallel resonant, as well as LLC resonant converters. This makes it an excellent choice for engineers looking to implement a resonant mode power supply in their designs, as it can be adapted to suit a range of applications.

The UC2861N boasts a wide operating temperature range, making it suitable for industrial and commercial environments where conditions can be demanding. Additionally, it includes a number of built-in protection features such as over-current, over-voltage, and under-voltage lockout, ensuring the safety and longevity of both the IC and the application it is used in.

For those looking to implement the UC2861N into their designs, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This ensures that engineers can fully leverage the capabilities of the UC2861N to create efficient, reliable, and high-performing power supply solutions.

In summary, the UC2861N from Texas Instruments represents a sophisticated and flexible solution for power supply design. Its ability to support various resonant topologies, combined with its built-in protection features and the strong support infrastructure from Texas Instruments, make it an invaluable component for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess