Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253955-SN74AS10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS10 CAD Model

Description

The SN74AS10 device from Texas Instruments is a high-performance, triple 3-input NAND gate integrated circuit. This product is designed to deliver fast and reliable logic operations, making it an excellent choice for a wide range of digital applications. The SN74AS10 is part of the advanced Schottky (AS) logic family, which is known for its high speed and low power consumption.

Key Features:

  • Logic Type: 3-Input Positive-NAND Gates
  • Number of Circuits: 3 independent gates in one package
  • Operating Voltage Range: 4.5V to 5.5V, typically 5V
  • Output Current: High-level output current of -15 mA and low-level output current of 48 mA
  • Switching Characteristics: Fast switching times with a typical propagation delay time of 2.5 ns
  • Temperature Range: Operable within a wide temperature range from 0°C to 70°C

The SN74AS10 is built with advanced Schottky-clamped transistor technology, which enhances its speed while maintaining low power dissipation. Each of the three gates provided in the SN74AS10 package is capable of handling three inputs, which allows for flexibility in complex logic circuit design.

With its standardized pin configuration, the SN74AS10 is easy to integrate into a variety of circuit boards. It is commonly available in a 14-pin plastic small-outline (SO) package, a 14-pin plastic dual-in-line (PDIP) package, and other package options to suit different assembly requirements.

Applications:

The SN74AS10 is suitable for use in a range of digital applications, including:

  • High-speed logic gates
  • Signal processing
  • Networking equipment
  • Computer systems
  • Instrumentation and control systems

Overall, the SN74AS10 from Texas Instruments is a reliable and efficient solution for designers looking to implement high-speed NAND logic in their digital systems.

You May Also Be Interested in

Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Texas Instruments
ULTRALOW SUPPLY CURRENT/SUPPLY VOLTAGE SUPERVISORY CIRCUITS | IC SUPERVISORY CIRCUIT SOT-23-6
Lowest to $1.5180
ECAD model for TPS3110E15DBVR
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
Texas Instruments
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
Lowest to $0.5506
ECAD model for TPS54428DRCR
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention