EN
  • EN
  • DE

FSL4110LRLX

Part No FSL4110LRLX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7LSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Last Time Buy
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 1000V
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8V ~ 27V
Duty Cycle 67%
Frequency - Switching 50kHz
Power (Watts) 9 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SMD (7 Leads), Gull Wing
Supplier Device Package 7-LSOP
Mounting Type Surface Mount
Base Product Number FSL4110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372438-FSL4110LRLX
Ultra Librarian 3D Model Ultra Librarian FSL4110LRLX CAD Model

Description

The ON Semiconductor FSL4110LRLX is a cutting-edge power switch specifically designed for high-performance power supply applications. This device integrates a PowerTrench® MOSFET and a current-mode PWM controller, offering a compact, high-efficiency solution for AC-DC power supplies.

Key Features

  • Integrated PowerTrench® MOSFET: The FSL4110LRLX features an advanced MOSFET technology that ensures low on-resistance, reducing conduction losses and enhancing overall efficiency.
  • Current-Mode PWM Controller: The built-in PWM controller facilitates stable operation over a wide range of input voltages and output loads, improving the reliability of the power supply.
  • High-Voltage Startup: This device is equipped with a high-voltage startup circuit, enabling the power supply to start up under full-load conditions without any additional components.
  • Frequency Jittering: Frequency jittering helps in reducing EMI emissions, simplifying compliance with regulatory standards and reducing the need for additional filtering components.
  • Protection Features: The FSL4110LRLX includes multiple protection features such as overvoltage protection (OVP), overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), ensuring safe operation under abnormal conditions.
  • Energy Efficient: The device is designed for high efficiency, meeting various energy-saving standards, which is essential for reducing electricity usage and environmental impact.

Applications

The versatility of the FSL4110LRLX makes it suitable for a broad range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Adapters for Notebooks and Mobile Devices
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers

With its robust design and comprehensive feature set, the ON Semiconductor FSL4110LRLX power switch is an ideal choice for designers looking to enhance the performance and reliability of their power supply systems while maintaining energy efficiency and regulatory compliance.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4571 $53.4852
28+ $3.6572 $102.4016
43+ $3.5429 $152.3447
59+ $3.4286 $202.2874
76+ $3.3143 $251.8868
101+ $2.9714 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess