EN
  • EN
  • DE

TPS65633ARTER

Part No TPS65633ARTER
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707968-TPS65633ARTER
Series TPS series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS65633ARTER CAD Model

Description

Product Overview: TPS65633ARTER

The TPS65633ARTER from Texas Instruments is a high-performance power management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronic devices. This advanced component is engineered to provide a reliable and efficient power supply, ensuring that your device operates at its optimal performance levels.

Key Features

  • Multiple Output Channels: The TPS65633ARTER offers several regulated voltage outputs, making it suitable for powering a variety of subsystems within an electronic device.
  • High Efficiency: With its high-efficiency step-down converters, this PMIC minimizes power loss and extends battery life, which is critical for portable and battery-operated devices.
  • Programmable Output Voltage: The output voltages are programmable via an I2C interface, allowing for precise control over power delivery to match specific requirements of the connected components.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against overheating and potential damage.
  • Small Footprint: The TPS65633ARTER comes in a compact package, making it ideal for space-constrained applications.

Applications

This PMIC is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Handheld Gaming Consoles
  • Wearable Technology

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPS65633ARTER is no exception. It is built to meet the high standards of reliability and performance that users have come to expect from TI products. With this PMIC, designers and engineers can be confident in the stability and longevity of their electronic systems.

Easy Integration

The TPS65633ARTER is designed for easy integration into system designs. Its compatibility with a wide range of microprocessors and digital cores, along with the support for I2C communication, allows for seamless incorporation into various architectures without extensive redesign or complicated programming.

Whether you are designing the next generation of personal electronics or looking to enhance the power management system of existing devices, the TPS65633ARTER from Texas Instruments provides a comprehensive solution that balances performance, efficiency, and compactness.

You May Also Be Interested in

Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.2595

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9121 $50.1655
135+ $0.7484 $101.0340
210+ $0.7251 $152.2710
290+ $0.7017 $203.4930
370+ $0.6783 $250.9710
495+ $0.6081 $301.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,607 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess