Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 500kHz
Current - Startup 150μA
Supply Voltage - Operating 10.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 004670-UC2855BDWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2855BDWTR CAD Model

Description

The UC2855BDWTR from Texas Instruments is an advanced high-performance controller designed for power factor correction (PFC) and pre-regulators. This integrated circuit is tailored for creating highly efficient PFC stages in AC to DC power supplies, ensuring that the power supply meets international power factor regulations.

The UC2855BDWTR is an enhanced version of the UC2855 family and is optimized for low-power applications. It incorporates features that reduce system power consumption and improve the quality of the power grid by minimizing the input current distortion. This product is particularly suitable for systems such as offline battery chargers, adapters, power supplies for desktops, servers, and telecom equipment where power efficiency and reliability are paramount.

Key Features:

  • Improved Power Factor: The device ensures a power factor close to unity, which is essential for efficient energy usage and compliance with regulatory standards.
  • Wide Operating Range: It operates over a broad range of input voltages and frequencies, accommodating global power supply variations.
  • Low Power Consumption: The UC2855BDWTR features low startup and operating currents, which contribute to the overall efficiency of the system.
  • Advanced Control Functions: It includes functions such as soft start, peak current limiting, and shutdown, providing enhanced control over the power stage.
  • Surface-Mount Device: Available in a surface-mount package, the UC2855BDWTR is ideal for compact power supply designs.

Technical Specifications:

  • Package: TSSOP-16
  • Frequency Range: Adjustable up to 500 kHz
  • Supply Voltage: Typically 12V
  • Operating Temperature: -40°C to +85°C

The UC2855BDWTR is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges. It is designed to enhance the performance and efficiency of electronic systems, while also addressing the environmental impact by reducing energy consumption. For designers and engineers looking to improve power factor and efficiency in their AC/DC power supply designs, the UC2855BDWTR offers a reliable and effective solution.

You May Also Be Interested in

Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to €5.7885
ECAD model for UCC28517DWR
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ECAD model for ML4824CS2X
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to €1.3685
ECAD model for MP44010HS-LF-Z
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ECAD model for FT821AA-RT
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG
ON Semiconductor
IC PFC CONTROLLER CRM 8DIP / Power Factor Correction Controller 0.25mA 8-Pin PDIP Tube
Lowest to €0.3696
ECAD model for MC33262PG
ON Semiconductor
IC PFC CONTROLLER CCM 8DIP
Need more? Email Us
ECAD model for NCP1653APG
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention