EN
  • EN
  • DE

MAX359EJE

Part No MAX359EJE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault-Protected Analog Multiplexer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 1.8 kOhm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns (Typ)
Current - Leakage (IS(off)) (Maximum) 10μA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
Win Source Part Number 1213311-MAX359EJE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX359
Introduction Date April 01, 1988
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX359EJE CAD Model

Description

Maxim Integrated's MAX359EJE: Precision, Low-Voltage, 4-Channel/Dual 2-Channel Analog Multiplexers

The MAX359EJE, from Maxim Integrated, is a highly versatile and reliable analog multiplexer that offers precision signal routing for your electronic designs. This component is designed to operate with a single +5V supply or dual ±5V supplies, making it suitable for a wide range of applications, from data acquisition systems to communication devices.

Encased in a robust 16-pin JEDEC PDIP package, the MAX359EJE features four independently selectable channels, which can also be configured as dual 2-channel multiplexers, providing flexibility in signal management. This component boasts a low charge injection of less than 10pC, ensuring minimal disturbance to the signal path during switching, and a low on-resistance of 100Ω, which remains consistent over the full signal range.

With an ESD tolerance of 2000V, the MAX359EJE provides robust protection against electrostatic discharge events, enhancing its reliability and longevity in sensitive applications. The device also features fast switching times—transition times of less than 250ns and break-before-make switching action—enabling efficient signal routing without overlap or signal degradation.

The MAX359EJE is designed with an on-board charge pump that generates the necessary gate-drive voltages, allowing the analog switches to handle signal levels that exceed the supply voltage. This feature makes it particularly useful for mixed-voltage systems and ensures signal integrity across a broad range of input conditions.

Maxim Integrated's commitment to quality is evident in the MAX359EJE's performance, with guaranteed low leakage currents and crosstalk, ensuring accurate and noise-free switching. This precision analog multiplexer is ideal for designers seeking a reliable solution for routing analog or digital signals in their circuit designs.

Whether you're working on data acquisition, test equipment, communication systems, or any application requiring precise and flexible signal routing, the MAX359EJE from Maxim Integrated is a choice that promises to deliver performance, durability, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess