EN
  • EN
  • DE

UC2854AN

Part No UC2854AN
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1115412-UC2854AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2854AN CAD Model

Description

The UC2854AN is an enhanced high-power factor, pre-regulator controller designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced integrated circuit (IC) is engineered to provide a comprehensive solution for power supply systems that require high efficiency and power factor correction (PFC).

Key Features

  • Improved Power Factor: The UC2854AN is designed to shape the input current wave to match the input voltage wave, thus maximizing the real power available from the mains. It can significantly improve the power factor, close to unity, which is ideal for meeting regulatory standards and reducing energy costs.
  • Versatile Voltage Range: This controller operates over a wide input voltage range, making it suitable for a variety of applications across different regions with varying power grids.
  • Enhanced Control: It features an average current mode control, which provides superior performance and response to load transients. The UC2854AN also supports continuous or discontinuous conduction mode, offering flexibility in the design of the power supply.
  • Low Power Dissipation: The IC is optimized for low power dissipation, which contributes to the overall efficiency of the power supply and helps in reducing thermal issues.

Applications

The UC2854AN is ideal for a range of applications that require efficient power conversion with a high power factor. These include:

  • Switched-mode power supplies (SMPS)
  • Power supplies for desktop and server computers
  • Industrial power systems
  • Telecommunication equipment
  • AC-DC adapters for consumer electronics

Package and Availability

The UC2854AN comes in a robust PDIP-16 package, ensuring easy integration into various circuit designs. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate the development process for engineers and product designers.

With its advanced features and reliable performance, the UC2854AN from Texas Instruments stands as a top choice for designers looking to improve power supply efficiency and meet stringent power factor requirements.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4648 $62.3240
10+ $10.2275 $102.2750
16+ $9.9079 $158.5264
21+ $9.5883 $201.3543
27+ $9.2687 $250.2549
37+ $8.3099 $307.4663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess