Product Overview: FAN53612DUC205X from ON Semiconductor
The FAN53612DUC205X is a highly efficient, small-footprint Power Management IC (PMIC) designed by ON Semiconductor to address the power requirements of various electronic devices. This compact solution is tailored for space-constrained applications, offering a perfect blend of performance and power efficiency.
Key Features
- High Efficiency: The device boasts a high conversion efficiency, which helps in reducing the thermal footprint and enhancing battery life in portable applications.
- Versatile Voltage Range: With an adjustable output voltage range, it allows for flexible design options catering to different system requirements.
- Small Form Factor: The FAN53612DUC205X's compact size makes it ideal for space-constrained applications without compromising on power capabilities.
- Integrated Features: It comes with integrated features such as over-current protection and thermal shutdown, ensuring the safety and reliability of the device under various conditions.
Applications
This PMIC is suitable for a wide range of applications, including but not limited to mobile phones, tablets, digital cameras, and other portable electronic devices where efficient power management is critical. Its design is optimized to support the stringent power and space requirements of modern consumer electronics.
Technical Specifications
| Parameter |
Value |
| Output Voltage (Adjustable) |
0.6V to VIN |
| Maximum Output Current |
1.2A |
| Efficiency |
Up to 95% |
| Package |
WLCSP-20 |
| Operating Temperature Range |
-40°C to +85°C |
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions. The FAN53612DUC205X is manufactured with this commitment in mind, ensuring compliance with various environmental standards and regulations.