EN
  • EN
  • DE

LV5876MXL-TLM-H

Part No LV5876MXL-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV5876
Standard Package 182 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 199031-LV5876MXL-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV5876MXL-TLM-H CAD Model

Description

ON Semiconductor LV5876MXL-TLM-H Power Management IC

The ON Semiconductor LV5876MXL-TLM-H is a highly efficient, integrated power management IC designed for a variety of applications. This versatile component is engineered to cater to the demanding needs of modern electronic systems, offering a compact solution that combines high performance with reliability.

At the heart of the LV5876MXL-TLM-H lies a synchronous buck converter, which ensures efficient power conversion with reduced heat generation. This feature is particularly crucial in portable and space-constrained applications where thermal management is a significant concern. The buck converter operates over a wide input voltage range, making it suitable for a broad spectrum of power sources and systems.

The device also incorporates various protective features to safeguard the system against potential damage. These include overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO). These built-in protections ensure that the LV5876MXL-TLM-H not only provides stable power management but also contributes to the overall longevity and durability of the end product.

With its high switching frequency, the LV5876MXL-TLM-H allows for the use of smaller external components, such as inductors and capacitors, which helps to minimize the solution's footprint on the PCB. This is an essential consideration for designers looking to maximize functionality while maintaining a sleek and compact device profile.

The LV5876MXL-TLM-H comes in a robust, lead-free package that complies with current environmental regulations, making it a suitable choice for eco-conscious applications. ON Semiconductor's commitment to sustainability is reflected in this product, which is designed to meet both the technical and environmental standards of today's electronics industry.

In summary, the LV5876MXL-TLM-H from ON Semiconductor is a powerful and versatile power management solution that offers efficient operation, a wide input voltage range, and essential protection features. Its compact size and high-frequency operation make it an ideal choice for designers looking to create sophisticated, space-efficient electronic products without compromising on performance or reliability.

You May Also Be Interested in

ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5024
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5345
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR POS ADJ 1A SOT89-5
Need more? Email Us
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $3.1705
Fairchild/ON Semiconductor
FIXED/ADJUSTABLE POSITIVE LDO / Linear Regulator Controller IC Output
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2303 $66.9090
65+ $1.8307 $118.9955
100+ $1.7729 $177.2900
135+ $1.7163 $231.7005
175+ $1.6586 $290.2550
235+ $1.4876 $349.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess