EN
  • EN
  • DE

UC2707J

Part No UC2707J
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Fall Time 65 ns
Maximum Operating Temperature 85 °C
Max Output Current 1.5 A
Max Supply Voltage 40 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Through Hole
Number of Drivers 2
Number of Pins 16
Operating Supply Voltage 20 V
Power Dissipation 1 W
Rise Time 60 ns
RoHS Non-Compliant
Win Source Part Number 1020065-UC2707J
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2707J CAD Model

Description

The UC2707J is a robust and efficient dual non-inverting power driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is part of TI's UCx707 family and is engineered to deliver high-performance driving capabilities for a wide array of applications including but not limited to industrial controls, automation systems, and power management solutions.

Key Features

  • Dual Non-Inverting Outputs: The UC2707J features two non-inverting drivers that can be used to drive power MOSFETs or IGBTs directly, providing flexibility in various circuit configurations.
  • High Current Handling: Each output of the UC2707J is capable of sourcing up to 500mA and sinking up to 500mA, making it suitable for high current applications.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range from 4.5V to 18V, accommodating different system power requirements.
  • Thermal Protection: The UC2707J includes an internal thermal shutdown feature to protect against over-temperature conditions, ensuring reliability and longevity of the product.
  • Fast Propagation Delays: Designed for high-speed operation, the UC2707J offers fast propagation delays, which are crucial for applications requiring precise timing control.

Applications

The versatility of the UC2707J makes it an ideal choice for various applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • DC-DC Converters
  • Servo Controllers
  • Power Amplifiers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The UC2707J is no exception, as it is built with TI's stringent quality control processes and is designed to meet or exceed industry standards. Customers can expect consistent performance and durability from this product.

Design Support

TI provides comprehensive design support for the UC2707J, including detailed datasheets, application notes, and a variety of design tools. Engineers can access these resources on the Texas Instruments website to facilitate the integration of the UC2707J into their design projects.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess