EN
  • EN
  • DE

UC2637DWTR

Part No UC2637DWTR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Motor Controller 20-Pin SOIC T/R / IC MOTOR CONTROLLER PAR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Commutation, Direction Management
Applications General Purpose
Supply Voltage - Operating 2.5 V to 20 V
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1115306-UC2637DWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UC2637
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC2637DWTR CAD Model

Description

Introducing the UC2637DWTR from Texas Instruments

The UC2637DWTR is a sophisticated motor controller integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the UC family of motor controllers that are known for their reliability and versatility. It is specifically engineered to provide efficient control for a wide range of motor types.

With its advanced features and robust design, the UC2637DWTR is an ideal choice for applications requiring precise motor control, such as industrial automation, robotics, and automotive systems. The device comes in a surface-mount package, making it suitable for compact and high-density circuit designs.

Key Features of UC2637DWTR

  • Multiple Motor Control Modes: The IC supports various control modes, including phase, frequency, and voltage control, offering flexibility for different motor specifications and applications.
  • Integrated Protection Features: It includes under-voltage lockout, thermal shutdown, and over-current protection, ensuring safe operation and longevity of the motor and controller.
  • PWM Capability: The UC2637DWTR provides pulse-width modulation (PWM) outputs, which allow for fine-tuned speed and torque control of the motor.
  • High Voltage Operation: The device is capable of operating at high voltages, making it suitable for a broad range of industrial applications.
  • Dual H-Bridge Drivers: It features dual H-bridge drivers that can drive two DC motors or one stepper motor, providing design versatility.

Applications

The UC2637DWTR motor controller is designed to cater to a variety of applications where precise and reliable motor control is essential. It is particularly well-suited for:

  • Automated Guided Vehicles (AGVs)
  • CNC machines
  • Robotics
  • Conveyor systems
  • Automotive subsystems

As a testament to Texas Instruments' commitment to quality, the UC2637DWTR is built to meet the highest industry standards. Its integration of multiple control modes and protection features, along with its high-voltage operation capability, make it a versatile and dependable solution for complex motor control challenges.

For designers and engineers looking to incorporate reliable motor control into their systems, the UC2637DWTR from Texas Instruments offers a compelling blend of performance, flexibility, and protection.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5878 $55.5730
80+ $1.3028 $104.2240
120+ $1.2621 $151.4520
165+ $1.2214 $201.5310
215+ $1.1807 $253.8505
285+ $1.0585 $301.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess