EN
  • EN
  • DE

PF1262-27RF1

Part No PF1262-27RF1
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 27 OHM 1% 20W TO126 / 27 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr Riedon
Series PF1262
Package Tube
Product Status Obsolete
Resistance 27 Ohms
Tolerance ±1%
Power (Watts) 20W
Composition Thin Film
Features Current Sense, Flame Proof, Safety
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 175°C
Package / Case TO-126-2
Supplier Device Package TO-126
Size / Dimension 0.335" L x 0.122" W (8.50mm x 3.10mm)
Height - Seated (Max) 0.472" (12.00mm)
Number of Terminations 2
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0090
California Prop 65 Warning Information
Win Source Part Number 1350099-PF1262-27RF1
Ultra Librarian 3D Model Ultra Librarian PF1262-27RF1 CAD Model

Description

The PF1262 series resistor by Riedon is designed for through hole applications. PF1262 is manufactured by Riedon.

  • Type: Current Sense, Flame Proof, Safety
  • Composition: Thin Film
  • Resistance: 27 Ohms
  • Power (Watts): 20W
  • Package / Case: TO-126-2
  • Tolerance: ±1%
  • Temperature Coefficient: ±50ppm/°C
  • Height - Seated (Max): 0.472" (12.00mm)
  • Size / Dimension: 0.335" L x 0.122" W (8.50mm x 3.10mm)
  • Operating Temperature: -55°C ~ 175°C
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
Apex Microtechnology
Apex 2mm Hex Screwdriver Bit - 1/4" Drive, 1" OAL | 5-Pack | Part #185-2MM
Need more? Email Us
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.8833
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Vishay
RES 2 OHM 6.5W 5% AXIAL / 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Vishay
RES 18M OHM 2% 1/4W AXIAL / 18 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Lowest to $9.3217
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess