EN
  • EN
  • DE

ADM6315-26D3ARTZRL

Part No ADM6315-26D3ARTZRL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 2.63V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1014654-ADM6315-26D3ARTZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-26D3ARTZRL CAD Model

Description

Analog Devices Inc. ADM6315-26D3ARTZRL Voltage Supervisor

The ADM6315-26D3ARTZRL from Analog Devices Inc. is a highly precise, low-power voltage supervisor designed to monitor power supplies in digital systems. This device ensures reliable operation and system integrity by providing a reset signal to the host processor when the monitored power supply voltage falls below a predefined threshold. Ideal for portable and battery-powered applications, the ADM6315-26D3ARTZRL is a crucial component for systems that require consistent performance and robust protection against power supply irregularities.

This voltage supervisor operates with a nominal threshold voltage of 2.6V, making it suitable for low-voltage applications, including advanced portable electronic devices. The precision monitoring helps prevent system errors and data corruption that can occur during power-up, power-down, or if the supply voltage drops unexpectedly during normal operation.

The ADM6315-26D3ARTZRL comes in a compact SOT-143 package, which is highly beneficial for space-constrained applications. The small footprint allows for integration into designs where board space is at a premium without compromising performance or functionality. The device features a reset timeout period of 140ms (minimum), ensuring that the system has sufficient time to return to a stable operation state before the reset signal is deasserted.

Key features of the ADM6315-26D3ARTZRL include:

  • Monitored voltage: 2.6V threshold
  • Low power consumption: Ideal for battery-operated devices
  • Reset output stages: Active-low, open-drain
  • Minimal external components required
  • High accuracy threshold voltage: Ensures precise monitoring
  • Automatic reset signal generation upon detection of undervoltage condition
  • Compact SOT-143 package: Saves board space and facilitates easy integration

The ADM6315-26D3ARTZRL is a reliable solution for system designers looking for a voltage supervisor that delivers consistent performance, accuracy, and a small form factor. With its robust feature set, this component by Analog Devices Inc. is an excellent choice for ensuring the stability and reliability of a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess