EN
  • EN
  • DE

UC1637L883B

Part No UC1637L883B
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Switched Mode Controller for DC Motor Drive 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Max Operating Temperature 125 °C
Max Output Current 400 mA
Max Supply Voltage 36 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Number of Pins 20
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1186960-UC1637L883B
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1637L883B CAD Model

Description

The UC1637L883B is a robust and versatile integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This component is part of Texas Instruments' extensive range of power management devices, specifically engineered to meet the rigorous demands of a wide array of electronic applications.

Key Features

  • High Performance: The UC1637L883B is built to deliver high-performance operation, ensuring reliability and efficiency in power management tasks.
  • Durability: With its military-grade specifications, this device is designed to withstand extreme environmental conditions, making it suitable for use in challenging applications.
  • Versatility: This IC can be utilized in a variety of power control and conversion systems, providing flexibility in design for engineers and designers.

Applications

The UC1637L883B is ideal for a range of applications, including but not limited to:

  • Power supplies
  • Motor control systems
  • Automotive electronics
  • Military and aerospace equipment

Technical Specifications

Some of the technical specifications for the UC1637L883B include:

  • Operating Temperature Range: Specified by the military-grade standard
  • Package Type: Available in various package types to suit different mounting and space requirements
  • Regulatory Compliance: Meets or exceeds industry standards for safety and performance

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The UC1637L883B comes with the assurance of Texas Instruments' rigorous testing and validation processes. Customers can also access comprehensive technical support and documentation to aid in the integration of this product into their designs.

For those looking to incorporate a reliable power management solution into their electronic systems, the UC1637L883B from Texas Instruments stands out as a top choice, offering performance, durability, and versatility in a single package.

You May Also Be Interested in

NEC
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess