EN
  • EN
  • DE

MAX2745ECM+T

Part No MAX2745ECM+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702758-MAX2745ECM+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2745ECM+T CAD Model

Description

Maxim Integrated's MAX2745ECM+T: The Complete Single-Chip GPS Receiver

The MAX2745ECM+T from Maxim Integrated is a highly integrated, single-chip Global Positioning System (GPS) receiver designed to provide a comprehensive solution for a wide range of GPS applications. This compact device encapsulates the functionality needed for acquiring and tracking GPS signals, making it an excellent choice for portable and automotive navigation systems, asset tracking devices, and location-based services.

Key Features

  • High Integration: The MAX2745ECM+T integrates a complete RF-to-baseband GPS receiver on a single chip, reducing the number of external components required and simplifying the design process for system integrators.
  • Low Power Consumption: Designed with power efficiency in mind, this GPS receiver is ideal for battery-operated devices, ensuring longer operation times between charges.
  • High Sensitivity: With its advanced architecture, the MAX2745ECM+T provides excellent sensitivity, enabling reliable GPS signal acquisition and tracking even in challenging signal conditions.
  • Small Form Factor: The compact size of the device makes it a perfect choice for space-constrained applications without compromising on performance.

Performance and Flexibility

The MAX2745ECM+T boasts a fast time-to-first-fix (TTFF) and supports assisted GPS (A-GPS) for enhanced performance. Its flexibility is further demonstrated by its compatibility with both passive and active antenna systems, allowing designers to choose the best antenna solution for their specific application.

Easy Integration

Integrating the MAX2745ECM+T into a system is straightforward, thanks to its I2C/SPI compatible serial interface, which facilitates communication with microcontrollers or processors. Additionally, the device is offered in a 48-pin LCC package, which is conducive to automated assembly processes, reducing manufacturing complexity and cost.

Reliability and Support

Maxim Integrated is known for its commitment to quality, and the MAX2745ECM+T is no exception. It is built to meet the high reliability standards required in GPS applications. Furthermore, Maxim provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to assist designers in implementing the MAX2745ECM+T in their projects efficiently.

Overall, the MAX2745ECM+T represents a robust, efficient, and easy-to-use solution for GPS receiver applications, offering the performance and integration needed to meet the demands of modern positioning systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess