The AD8079 from Analog Devices Inc. is a high-performance, low-power voltage feedback amplifier that is designed to meet a wide range of application requirements. This amplifier boasts a fast settling time, making it an ideal choice for high-speed signal processing applications such as A/D drivers, video processing, and high-speed instrumentation.
Key Features
- Wide Bandwidth: The AD8079 features a wide bandwidth, providing excellent performance for high-frequency signals.
- Low Distortion: With its low harmonic distortion, the amplifier is well-suited for precision applications where signal integrity is paramount.
- High Output Current: Capable of delivering a high output current, the AD8079 can drive a variety of loads, including capacitive loads.
- Power Efficiency: Its low power consumption makes it an excellent choice for battery-powered devices and other power-sensitive applications.
- Flexible Supply Voltage: The device operates with a flexible supply voltage range, accommodating various system design requirements.
Applications
The AD8079 is versatile and can be used in multiple applications, including:
- Active filters
- Buffer amplifiers
- Cable drivers
- Video and audio signal processing
- Test and measurement equipment
- Data acquisition systems
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage |
±5 V to ±15 V |
| Bandwidth |
Wide |
| Slew Rate |
Fast |
| Settling Time |
Short |
| Output Current |
High |
| Operating Temperature Range |
Specified performance over temperature |
With its excellent performance and versatility, the AD8079 is a reliable choice for designers seeking a high-quality amplifier that delivers both speed and precision.