EN
  • EN
  • DE

UC1637J

Part No UC1637J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Switched Mode Controller for DC Motor Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275617-UC1637J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1637J CAD Model

Description

The UC1637J is a versatile and robust integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of TI's expansive range of power management integrated circuits, tailored to meet the needs of a wide array of electronic applications.

Key Features

  • High-Performance Regulation: The UC1637J offers precise voltage regulation, ensuring stable operation of the electronic systems it is integrated into. This makes it ideal for applications requiring consistent power delivery.
  • Wide Operating Range: It is designed to function efficiently over a broad range of input voltages and temperatures, which enhances its suitability for various operating environments.
  • Flexibility: This IC can be used in multiple configurations, allowing designers to implement it in both simple and complex power supply designs.
  • Durability: The UC1637J is built to withstand harsh conditions, which is a testament to Texas Instruments' commitment to quality and reliability.

Applications

The UC1637J is a versatile chip that can be employed in numerous applications such as:

  • Switching power supplies
  • Motor control systems
  • Automotive electronics
  • Industrial control equipment
  • Telecommunications infrastructure

Technical Specifications

Below are some of the technical specifications of the UC1637J:

  • Package: The IC comes in a robust package that ensures its integrity during operation and throughout its lifecycle.
  • Efficiency: It is designed to offer high efficiency, which is critical for reducing power loss and heat generation in electronic systems.
  • Protection Features: The device includes several protection features, such as over-current and over-temperature protection, to prevent damage to the IC and the system it is a part of.

Overall, the UC1637J from Texas Instruments stands out as a reliable and efficient solution for power management applications. Its combination of performance, flexibility, and durability makes it a valuable component for designers looking to optimize their power supply systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.1728 $74.1728
2+ $60.8598 $121.7196
3+ $58.9579 $176.8737
4+ $57.0560 $228.2240
5+ $55.1542 $275.7710
7+ $49.4486 $346.1402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess