EN
  • EN
  • DE

UA741CJG

Part No UA741CJG
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description GENERAL-PURPOSE OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275471-UA741CJG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA741CJG CAD Model

Description

The Texas Instruments UA741CJG is a quintessential general-purpose operational amplifier that has been a staple in the electronics industry for its reliability and versatility. This particular model comes in a single operational amplifier configuration, encapsulated in an 8-pin DIP (Dual In-line Package) that ensures easy integration into a wide array of electronic circuits.

Key Features

  • Offset Voltage Adjustment: The UA741CJG includes an external offset null capability that allows the user to adjust the offset voltage to zero, optimizing the performance for various applications.
  • Wide Range of Operating Conditions: It operates over a broad range of voltages, from +/-5V to +/-15V, making it suitable for several different power supply configurations.
  • High Input Resistance: With a high input resistance, the UA741CJG minimizes the amount of current drawn from the input signal source, thus preserving signal integrity.
  • Short-Circuit Protection: The device includes short-circuit protection that safeguards the amplifier from damage due to accidental short circuits.

Applications

The UA741CJG is highly adaptable and can be employed in a diverse range of applications, including but not limited to:

  • Analog filters
  • DC amplifiers
  • Signal conditioning
  • Audio amplifiers
  • Integrators or differentiators
  • Voltage followers

Specifications

Parameter Value
Number of Channels 1
Supply Voltage (Min) ±5V
Supply Voltage (Max) ±15V
Input Offset Voltage 1 mV
Input Bias Current 80 nA
Operating Temperature Range 0°C to 70°C

In conclusion, the Texas Instruments UA741CJG operational amplifier is a reliable and flexible component that can be utilized in a multitude of electronic designs. Its robust feature set and proven design ensure that it remains a go-to solution for professionals and hobbyists alike.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess