EN
  • EN
  • DE

SN74AS1843NT

Part No SN74AS1843NT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 9-BIT BUS INTERFACE D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253977-SN74AS1843NT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AS1843NT CAD Model

Description

Overview of SN74AS1843NT

The SN74AS1843NT is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Schottky (AS) family and is designed to deliver exceptional speed and reliability for a wide range of digital applications.

Key Features

  • Logic Type: The SN74AS1843NT is a hex bus driver with 3-state outputs, providing the ability to drive heavy loads with minimal power consumption and heat dissipation.
  • Package: It comes in a 20-pin plastic DIP (Dual In-line Package), ensuring easy integration into various types of electronic assemblies.
  • Operating Voltage: This device typically operates at 5V, which is compatible with TTL logic levels, allowing for straightforward interfacing with other standard logic components.
  • High-Speed Performance: The AS series is known for its fast switching speeds, making the SN74AS1843NT ideal for high-speed data transmission and processing tasks.
  • Temperature Range: It operates within a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

The versatility of the SN74AS1843NT makes it suitable for a broad array of applications, including:

  • Data communication systems
  • High-speed servers and networking equipment
  • Industrial control systems
  • Test and measurement instruments
  • Peripheral drivers for computers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74AS1843NT is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements for commercial and industrial applications. Users can trust in the durability and performance of this component, backed by Texas Instruments' reputation for excellence in the field of semiconductor design and manufacturing.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support for the SN74AS1843NT, including detailed datasheets, application notes, and design resources. This ensures that integrating the SN74AS1843NT into your projects is as seamless as possible, with support available every step of the way.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess