EN
  • EN
  • DE

TLV2543C

Part No TLV2543C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270204-TLV2543C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2543C CAD Model

Description

The TLV2543C from Texas Instruments is a high-performance, 12-bit, serial output analog-to-digital converter (ADC) that offers a compelling balance of speed and power efficiency for a wide range of applications. This precision ADC is designed with advanced CMOS technology to provide an excellent single-chip solution for analog signal conversion.

Key Features

  • Resolution: The TLV2543C boasts a 12-bit resolution, ensuring high-precision measurements for your critical applications.
  • Sample Rate: With a sample rate of up to 200 kSPS, this ADC is well-suited for high-speed data acquisition, providing rapid and accurate conversion of analog signals to digital data.
  • Input Channels: It features 11 analog input channels, making it versatile for multiplexed applications where multiple signals need to be measured by a single ADC.
  • Low Power Consumption: The device is optimized for low power operation, which makes it ideal for battery-powered devices and power-sensitive applications.
  • Interface: The TLV2543C communicates via a simple, 3-wire serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration into a variety of microcontroller-based systems.
  • Reference Voltage: It includes an internal 2.5V reference voltage, but also allows for an external reference to provide flexibility in setting the full-scale range of the converter.

Applications

Due to its high resolution and fast sample rate, the TLV2543C is suitable for a multitude of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Industrial process control
  • Medical instruments
  • Scientific analysis equipment

Product Quality and Support

Texas Instruments is known for its commitment to product quality and long-term reliability. The TLV2543C is no exception and is backed by TI's comprehensive technical support and documentation. Engineers and product designers can rely on the TLV2543C for consistent performance and robust operation in their sophisticated electronic systems.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess