EN
  • EN
  • DE

TY5619

Part No TY5619
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994885-TY5619
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TY5619 CAD Model

Description

The Texas Instruments TY5619 is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This versatile component is suitable for a wide range of products, from consumer electronics to industrial systems. With its compact form factor and robust feature set, the TY5619 is an excellent choice for engineers looking to optimize their power solutions.

Key Features

  • High Efficiency: The TY5619 boasts an advanced design that ensures maximum efficiency, reducing heat generation and improving overall system performance.
  • Versatile Voltage Range: This device supports a broad input voltage range, accommodating various power sources and making it ideal for a multitude of applications.
  • Integrated Protection Circuits: Built-in overcurrent, overvoltage, and thermal protection circuits safeguard your systems against potential damage from electrical anomalies.
  • Low Quiescent Current: The low idle power consumption of the TY5619 helps extend battery life in portable devices, making it an energy-conscious choice.
  • Adjustable Output: Engineers can configure the output voltage to meet specific requirements, providing flexibility in design and application.

Applications

The TY5619 is engineered to meet the demands of a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • IoT Devices
  • Industrial Control Systems

Technical Specifications

Parameter Value
Input Voltage Range 2.5V to 5.5V
Output Voltage Range Adjustable
Max Output Current 3A
Operating Temperature -40°C to 85°C
Package Type QFN

With the TY5619, Texas Instruments continues its tradition of delivering reliable and innovative solutions for power management challenges. Whether for personal devices or industrial machinery, the TY5619 provides the efficiency, flexibility, and protection needed to create cutting-edge technology.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess