Product Overview: TXS02612RTWR by Texas Instruments
The TXS02612RTWR is a cutting-edge, versatile interface device from the renowned manufacturer Texas Instruments. This product is specifically designed to facilitate the translation and switching of signals between different voltage levels, making it an invaluable component for a wide range of electronic applications.
Key Features
- Voltage Level Translation: The TXS02612RTWR is capable of translating signals between 1.65V and 3.6V bidirectionally, which allows for seamless communication between devices operating at different voltage levels.
- SD Interface Support: This device supports the interfacing of SD, SDIO, and MMC interfaces, providing a high level of compatibility with various types of memory cards.
- High-Speed Data Transfer: It is designed to support high-speed data transfer, ensuring that devices can communicate quickly and efficiently.
- Low-Power Consumption: The low-power consumption of the TXS02612RTWR makes it an energy-efficient choice for battery-operated devices.
- Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the product is safeguarded against damage from static electricity, enhancing its durability and reliability.
Applications
The TXS02612RTWR is suited for a variety of applications including, but not limited to:
- Mobile Phones
- GPS Devices
- Digital Cameras
- PDAs and Handheld Computers
- Portable Media Players
Technical Specifications
Here are some of the technical specifications for the TXS02612RTWR:
- Operating Voltage Range: 1.65V to 3.6V
- Interface: SD, SDIO, MMC
- Package: 24-WQFN (4x4)
- Operating Temperature Range: -40°C to 85°C
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TXS02612RTWR is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of the industry and provides consistent performance over its lifespan.