EN
  • EN
  • DE

TXB0108ZXYR

Part No TXB0108ZXYR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC 8BIT BIDIR V-LVL TRANSL 20BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 20-BGA Microstar Junior (2.5x3.0)
Win Source Part Number 035481-TXB0108ZXYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXB0108ZXYR CAD Model

Description

Product Overview: Texas Instruments TXB0108ZXYR

The Texas Instruments TXB0108ZXYR is a state-of-the-art, 8-bit bidirectional voltage-level translator from the TXB series, designed for mixed-mode signal operation and compatible with a wide range of applications. This device is particularly adept at providing seamless communication between different voltage domains in a system, thereby ensuring the interoperability of multi-voltage digital systems.

Key Features

  • Bi-Directional Voltage Translation: The TXB0108ZXYR is capable of translating signals between two different voltage levels in both directions, allowing for easy interfacing between devices operating at different logic levels.
  • Auto-Direction Sensing: The device's automatic direction sensing feature simplifies the design process by eliminating the need for a direction control signal, which is often required in traditional level translators.
  • Wide Voltage Range: It supports a broad voltage range on both the VCCA and VCCB sides, typically from 1.2V to 3.6V, offering great flexibility for various application requirements.
  • High-Speed Operation: With its capability to support up to 100 MHz up-translation and more than 100 Mbps down-translation, the TXB0108ZXYR is suitable for high-speed signal applications.
  • Low Standby Current: The device features a low standby current, which is essential for power-sensitive applications, helping to extend battery life in portable devices.
  • ESD Protection: It includes robust ESD protection circuitry, ensuring the device can withstand electrostatic discharges without sustaining damage, thereby improving system reliability.

Applications

The TXB0108ZXYR is versatile and can be used in various applications that require voltage level translation, such as:

  • Mobile phones, tablets, and other portable devices
  • Computing peripherals like keyboards and mice
  • Communication interfaces such as SPI, I2C, or UART
  • Memory interfaces, including SD, MMC, or SIM cards

With its robust design and flexible operation, the Texas Instruments TXB0108ZXYR is an excellent choice for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and speed. Its ease of use and integration make it a valuable component in any multi-voltage environment.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3272 $53.0880
95+ $1.0890 $103.4550
145+ $1.0549 $152.9605
200+ $1.0209 $204.1800
255+ $0.9869 $251.6595
340+ $0.8848 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,298 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess