EN
  • EN
  • DE

TXB0102DCUR

Part No TXB0102DCUR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC VOLT-LVL TRANSL BI-DIR US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 035469-TXB0102DCUR
Family Name TXB0102
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TXB0102DCUR CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
TXB0102DCURG4 TI VSSOP-8 United States PIN-TO-PIN
TXB0102DCUT TI VSSOP-8 United States PIN-TO-PIN
TXB0102DCUTG4 TI VSSOP-8 United States PIN-TO-PIN

Description

Introducing the TXB0102DCUR by Texas Instruments

The TXB0102DCUR is a state-of-the-art, 2-bit non-inverting translator that is a part of Texas Instruments' extensive logic-level translation portfolio. This device is designed to provide seamless voltage level translation for mixed-voltage systems, making it an essential component for modern multi-voltage digital electronic systems.

Key Features

  • Bi-Directional Interface: With its 2-bit bi-directional translation capability, the TXB0102DCUR can transfer data between two different voltage domains seamlessly. Whether you are interfacing between a microcontroller operating at 3.3V and peripherals at 5V, or any other combination, this translator has you covered.
  • Auto-Direction Sensing: The device's auto-direction sensing feature simplifies the design process by eliminating the need for a direction control signal, which is often required in traditional level translators.
  • Low On-State Resistance: The TXB0102DCUR boasts low on-state resistance (Ron), providing a high-speed, low-distortion interface that is ideal for applications such as push-pull driven lines.
  • Wide Voltage Range: This translator supports a wide range of input and output voltage levels (1.65V to 5.5V), ensuring compatibility with a variety of digital logic levels.
  • ESD Protection: The device comes with integrated electrostatic discharge (ESD) protection circuitry, which safeguards your system against the damaging effects of static electricity.

Applications

The TXB0102DCUR is well-suited for a broad array of applications, including but not limited to:

  • Mobile Phones
  • PDAs
  • Digital Cameras
  • Portable Media Players
  • Various consumer electronics

Package and Reliability

Encased in a compact VSSOP (Very-Thin Shrink Small Outline Package), the TXB0102DCUR is designed for space-constrained applications. Texas Instruments ensures reliability and performance by rigorously testing their products to meet high industry standards.

Whether you're developing the next generation of consumer electronics or working on high-speed digital interfaces, the TXB0102DCUR from Texas Instruments provides a reliable, high-performance solution for your voltage translation needs.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1782 $50.7870
600+ $0.1670 $100.2000
930+ $0.1613 $150.0090
1,335+ $0.1500 $200.2500
1,735+ $0.1444 $250.5340
2,165+ $0.1388 $300.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,286 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess