EN
  • EN
  • DE

TWL6032A2B6YFFR

Part No TWL6032A2B6YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR/BATT MGMT 155DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 155-UFBGA, DSBGA
Case / Package 155-DSBGA (5.21x5.36)
Family Name TWL6032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41030-2, 296-41030-1, -296-41030-1-ND, 296-41030-6, TWL6032A2B6YFFR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901569-TWL6032A2B6YFFR
Ultra Librarian 3D Model Ultra Librarian TWL6032A2B6YFFR CAD Model

Description

Introducing the TWL6032A2B6YFFR Integrated Power Management IC from Texas Instruments

The TWL6032A2B6YFFR is a highly integrated power management integrated circuit (PMIC) developed by Texas Instruments, a leader in semiconductor solutions. This advanced component is designed to cater to the demanding power requirements of modern portable and handheld devices, including smartphones, tablets, and other multimedia devices.

The TWL6032A2B6YFFR boasts an impressive array of features that streamline power management across various subsystems. It integrates multiple buck converters, LDOs (Low-Dropout Regulators), an ADC (Analog-to-Digital Converter), and a USB charger, among other functionalities. This multi-functional approach ensures efficient power distribution and regulation, leading to enhanced battery life and performance of the end product.

Key Features:

  • High Integration: By consolidating numerous power management functions into a single chip, the TWL6032A2B6YFFR reduces the complexity of system design and saves valuable board space.
  • Multiple Power Rails: The PMIC provides several configurable power rails, allowing precise control over the voltage levels supplied to different parts of the system.
  • Intelligent Power Sequencing: The device supports programmable power sequencing, ensuring that each subsystem is powered up and down in the correct order for optimal system stability and performance.
  • Battery Charging Capabilities: An integrated USB-compliant charger with support for various battery chemistries is included, making it suitable for a wide range of portable applications.
  • Enhanced Power Efficiency: The PMIC is designed with power efficiency in mind, featuring modes like Power Save Mode for reduced power consumption during idle periods.

With its robust design and advanced process technology, the TWL6032A2B6YFFR ensures reliable operation even in the challenging conditions typical of portable devices. Its compact form factor is particularly beneficial for space-constrained applications.

Whether you're designing the next generation of smartphones or other sophisticated portable electronics, the TWL6032A2B6YFFR from Texas Instruments represents a comprehensive power management solution that can meet the needs of your project with efficiency and reliability.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess