EN
  • EN
  • DE

TPS2032QDRQ1

Part No TPS2032QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER-DISTRIBUTION SWITCHES | IC PWR DIST SWITCH 1.5A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 33mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2032
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272081-TPS2032QDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2032QDRQ1 CAD Model

Description

The TPS2032QDRQ1 from Texas Instruments is a robust, automotive-grade power distribution switch designed for applications requiring a dedicated USB power switch with a precise current-limiting capability. This advanced component is optimized for USB applications and ensures reliable power distribution while protecting the host device from overcurrent and short-circuit conditions.

Key Features:

  • Current-Limiting Protection: The TPS2032QDRQ1 features an accurate current-limiting function that prevents damage to the host device by restricting the amount of current that can flow through the USB port during an overcurrent event.
  • Thermal Shutdown: An integrated thermal shutdown feature safeguards the device and the connected load from excessive temperature rise, enhancing system reliability.
  • Reverse Voltage Protection: This power switch is designed to withstand reverse voltage conditions, thus ensuring the protection of downstream circuits.
  • Operating Voltage Range: The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for various USB-powered applications in automotive environments.
  • Fast Overcurrent Response: With a quick response to overcurrent conditions, the TPS2032QDRQ1 promptly reacts to protect the circuit, reducing the risk of damage.
  • Automotive Qualification: As a Q1 device, it meets the rigorous standards of the automotive industry for performance and reliability.

Applications:

The TPS2032QDRQ1 is ideal for a range of automotive applications where USB power distribution and protection are critical. This includes in-vehicle infotainment systems, GPS navigation units, and any USB peripheral requiring a protected power supply within the automotive environment.

Package and Availability:

Available in a compact SOIC-8 package, the TPS2032QDRQ1 offers a space-saving solution for modern automotive designs. Its packaging is designed to meet the stringent requirements of the automotive industry, ensuring robustness and long-term reliability.

Conclusion:

With its comprehensive protection features, wide operating voltage range, and automotive-grade qualification, the TPS2032QDRQ1 from Texas Instruments stands out as a superior power distribution switch for USB applications in the automotive sector. Its advanced design ensures that USB ports are not only functional but also protected against common electrical hazards, making it an essential component for any automotive USB power management system.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1523 $55.3707
20+ $5.0480 $100.9600
31+ $4.8903 $151.5993
43+ $4.7325 $203.4975
55+ $4.5748 $251.6140
74+ $4.1015 $303.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess