EN
  • EN
  • DE

TWL6030B107CMRR

Part No TWL6030B107CMRR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit to 187-Pin FCBGA T/R / IC POWER MGMT 187FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 20μA
Supply Voltage - Operating 2.5 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 187-FCBGA (7x7)
Win Source Part Number 141490-TWL6030B107CMRR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 2,500
Family Name TWL6030
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TWL6030B107CMRR CAD Model

Description

The TWL6030B107CMRR is an advanced power management integrated circuit (PMIC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance component is engineered to meet the rigorous power requirements of today's sophisticated mobile and portable electronics. It is particularly suited for applications in smartphones, tablets, and other multimedia devices where efficient power management is crucial for optimal performance and extended battery life.

Key Features

  • Integrated Power Solution: The TWL6030B107CMRR integrates multiple power management functions into a single chip, simplifying system design and saving space on the PCB.
  • Versatile Power Control: With a range of programmable voltage regulators, this PMIC can power various subsystems, including processors, memory, and peripherals, with precise voltage levels.
  • Smart Battery Management: It features advanced battery management capabilities, including charging control and power path management, to maximize battery life and ensure safe operation.
  • Audio Codec Support: The device includes an integrated audio codec that provides high-quality sound output and input for multimedia applications.
  • Customizable: The TWL6030B107CMRR offers programmable settings through an I2C interface, allowing designers to tailor the PMIC to their specific needs.

Benefits

  • Energy Efficiency: By optimizing power delivery and reducing energy wastage, this PMIC enables devices to achieve better energy efficiency, which is critical for battery-powered applications.
  • Compact Design: The integration of multiple power management functions into one chip results in a more compact and lightweight design, making it ideal for portable devices where space is at a premium.
  • Enhanced User Experience: The inclusion of an audio codec and the ability to support various power profiles ensures that devices powered by the TWL6030B107CMRR can deliver a rich multimedia experience without compromising on battery life.

Applications

The TWL6030B107CMRR is designed for a wide range of applications that require advanced power management solutions. Its flexibility and comprehensive feature set make it an excellent choice for powering the next generation of mobile phones, tablets, and other portable electronic devices that demand efficient and reliable power management.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7374 $54.9496
9+ $11.2717 $101.4453
14+ $10.9195 $152.8730
19+ $10.5672 $200.7768
25+ $10.2150 $255.3750
33+ $9.1583 $302.2239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess