EN
  • EN
  • DE

MC74LCX16244DTR2

Part No MC74LCX16244DTR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST 16BIT LV 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 099985-MC74LCX16244DTR2
Ultra Librarian 3D Model Ultra Librarian MC74LCX16244DTR2 CAD Model

Description

The MC74LCX16244DTR2 is a high-performance, 16-bit buffer and line driver designed for use in high-speed memory driving and data transmission applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this device is part of the LCX family, which is known for its low voltage operation and low power consumption without sacrificing speed and performance.

Key Features

  • Low Voltage Operation: The MC74LCX16244DTR2 is designed to operate at 2.3V to 3.6V, making it suitable for interfacing with low-voltage systems and ensuring compatibility with a wide range of modern microprocessors and digital systems.
  • High-Speed Operation: With a propagation delay of approximately 5.5ns at 3.3V, this device provides high-speed data transmission, which is essential for critical applications that require rapid processing and data handling.
  • Power-Down High Impedance Inputs and Outputs: This feature allows for live insertion or withdrawal without causing any glitches or disruptions to the existing system, enhancing the flexibility and maintenance capabilities of the circuit.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5V, regardless of the operating voltage, which provides a measure of protection against higher voltage levels and ensures compatibility with legacy systems operating at higher voltages.
  • Support for Mixed-mode Signal Operation: The MC74LCX16244DTR2 can handle both digital and analog signals, making it a versatile choice for various applications.
  • Multiple Package Options: Available in TSSOP and TVSOP packages, providing flexibility in hardware design and layout.

Applications

The MC74LCX16244DTR2 is ideal for a wide range of applications that require high-speed and low-power signal buffering and driving. These include, but are not limited to:

  • Memory driving in servers and workstations
  • Data transmission in communication systems
  • Bus interfacing in computing and data processing
  • Signal buffering in A/V equipment and consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74LCX16244DTR2 is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry for reliability and performance.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3227 $58.0860
440+ $0.2649 $116.5560
680+ $0.2566 $174.4880
935+ $0.2483 $232.1605
1,205+ $0.2400 $289.2000
1,615+ $0.2152 $347.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,399 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess