EN
  • EN
  • DE

CMSZ5226B TR

Part No CMSZ5226B TR
Manufacturer Central Semiconductor Corp
Catalog Custom Parts (B - D)
Description Silicon Zener Diode Single 3.3V 5% 275mW 3-Pin SOT-323 Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143217-CMSZ5226B TR
Categories Custom Parts
Manufacturer Central Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMSZ5226B TR CAD Model

Description

The CMSZ5226B TR is a Zener diode manufactured by Central Semiconductor Corp. It's designed to provide a stable reference voltage, making it suitable for voltage regulation and protection applications. The 'TR' likely indicates that it's supplied in tape and reel packaging for automated assembly processes.

Applications

  • Voltage regulation: Maintaining a consistent voltage output in power supplies.
  • Transient voltage suppression: Protecting sensitive circuits from voltage spikes.
  • Clipping and clamping circuits: Shaping waveforms for signal processing.
  • Overvoltage protection: Preventing damage to components from excessive voltage.
  • Reference voltage generation: Providing a stable voltage for comparison or control circuits.

Features

  • Zener Voltage: 3.3V (Nominal - check datasheet for exact value and tolerance).
  • Low Dynamic Impedance: Provides a stable voltage over a range of current.
  • Small Package Size: Typically available in a small surface-mount package (e.g., SOD-323) for compact designs.
  • High Surge Capability: Able to withstand transient voltage spikes.
  • RoHS Compliant: Free from hazardous substances.

Benefits

  • Precise Voltage Regulation: Ensures a stable and reliable voltage reference.
  • Circuit Protection: Protects sensitive components from damage due to voltage surges.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Improved Reliability: Stable voltage output enhances circuit performance and longevity.
  • Cost-Effective: Provides a simple and economical solution for voltage regulation and protection.

Additional Details

The CMSZ5226B TR is typically supplied in a surface-mount package, such as the SOD-323. The exact forward voltage, reverse leakage current, and other key parameters will vary depending on the specific manufacturing lot and operating conditions. Refer to the Central Semiconductor Corp datasheet for the most accurate and up-to-date specifications. The Zener voltage tolerance should also be carefully considered for sensitive applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $0.9794
TDK Corporation
Lowest to $0.1360
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
C&K Components
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess